Product features
MarForm MMQ 400 is suitable for universal use for extensive workpiece evaluation according to DIN ISO 1101.
Features
High-precision measuring axes in Z and X make every form measuring task possible. MarForm MMQ 400 is available in different versions for
high-precision workpieces
unusually long workpieces
large and heavy workpieces
use in production or in the precision measuring room Different modules are available with which the MarForm MMQ 400 can optimally be prepared for your requirements:
Motorized or manual centering and tilting table
Vertical axis (Z)with 900 mm, 500 mm or 350 mm measuring length
Horizontal axis (X) with 180 mm or 280 mm measuring length and with digital linear scales in the X and Z axis. For measurements, with which the exact, reproducible locating of the measuring point influences the result.
Manual or fully automatic probe with short measuring circuit, high linearity, low measuring force.
Path control for the fast measuring of a nominal contour
Product features
MarForm MMQ 400 is suitable for universal use for extensive workpiece evaluation according to DIN ISO 1101.
Features
High-precision measuring axes in Z and X make every form measuring task possible. MarForm MMQ 400 is available in different versions for
- high-precision workpieces
- unusually long workpieces
- large and heavy workpieces
- use in production or in the precision measuring room
Different modules are available with which the MarForm MMQ 400 can optimally be prepared for your requirements:
- Motorized or manual centering and tilting table
- Vertical axis (Z)with 900 mm, 500 mm or 350 mm measuring length
- Horizontal axis (X) with 180 mm or 280 mm measuring length and with digital linear scales in the X and Z axis. For measurements, with which the exact, reproducible locating of the measuring point influences the result.
- Manual or fully automatic probe with short measuring circuit, high linearity, low measuring force.
- Path control for the fast measuring of a nominal contour