Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Negative Fixed 1 Output 60mA SOT-89 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SOPFD | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A SOP-8FD | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A USP-6C | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-USPQ-B05 (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USPQ-4B04 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 220mA SOT-25-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01 |
| << Prev | Next >> |