The XC6501A191NR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%, and from 1.2V to 1.95V with an accuracy of ±0.02V. Notably, this regulator does not require an external load capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V, and it offers a ripple rejection of 50dB at 1kHz. The XC6501A191NR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in a compact SSOT-24 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for efficient voltage regulation solutions.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6501A191NR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |