The XC6229H22B1R-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., designed to deliver a maximum output current of 300mA. It operates within an input voltage range of 1.6V to 5.5V and provides selectable output voltages from 1.2V to 4.0V in 0.05V increments, with an accuracy of ±1% for higher voltages and ±20mV for lower voltages. The device features low dropout voltage of 80mV at 150mA output current and consumes only 100OºA of power during operation, with a minimal stand-by current of 0.1OºA. This regulator includes built-in protection circuits such as current limit, thermal shutdown, short circuit protection, and inrush current protection, enhancing its reliability in various applications. It is housed in an ultra-small LGA-4B01 package measuring 0.75mm x 0.75mm x 0.3mm, making it suitable for space-constrained designs. The XC6229H22B1R-G is compliant with EU RoHS standards and is ideal for use in mobile devices, wireless LANs, and other compact electronic modules.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6229H22B1R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |