The XC6233H2919R-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.7V to 5.5V and provides selectable output voltages from 1.2V to 3.6V in 0.05V increments, with an accuracy of ±1%. The device features a low dropout voltage of 240mV at 200mA output and consumes a typical quiescent current of 45OºA, with a stand-by current of only 0.1OºA. This regulator includes an inrush current prevention circuit and is designed to be compatible with low ESR ceramic capacitors, ensuring stable output voltage even during load fluctuations. It also incorporates protection features such as current limiting at 255mA and short circuit protection at 60mA. The operating temperature range is from -40°C to +85°C, making it suitable for various applications, including mobile devices and modules. The XC6233H2919R-G is available in multiple package options, including USPQ-4B04, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USPQ-4B04
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6233H2919R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |