The XC6233H301NR-G is a high-speed linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 200mA. It operates within an input voltage range of 1.7V to 5.5V and offers selectable output voltages from 1.2V to 3.6V in 0.05V increments, with an accuracy of ±1%. The device features a low dropout voltage of 240mV at 200mA output and consumes a typical quiescent current of 45OºA, with a stand-by current of just 0.1OºA. This regulator includes an inrush current prevention circuit, ensuring stable operation during load fluctuations, and is compatible with low ESR ceramic capacitors, which enhances output stability. It also incorporates protection features such as current limiting at 255mA and short circuit protection at 60mA. The XC6233H301NR-G is suitable for applications in mobile devices, wireless modules, and smartphones, and operates effectively in ambient temperatures ranging from -40°C to +85°C. The product is available in a compact SSOT-24 package and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6233H301NR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |