Victaulic Co. of America Check Valve 716-6IN-E

Description
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING END SEAL EPDM GASKET, HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 6 INCH IPS GROOVED X 6 INCH IPS GROOVED END CONNECTION 11.5 INCH END TO END DISTANCE VIC-CHECK[R] BRAND APPROXIMATE WEIGHT 28 LB WARRANTY 1 YEAR STANDARDS AND SPECIFICATIONS GASKETS UL CLASSIFICATION ACCORDING TO ANSI/NSF 61 NOMINAL SIZE - DECIMAL - UOM IN 716 MODEL
Datasheet
Description
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING END SEAL EPDM GASKET, HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 6 INCH IPS GROOVED X 6 INCH IPS GROOVED END CONNECTION 11.5 INCH END TO END DISTANCE VIC-CHECK[R] BRAND APPROXIMATE WEIGHT 28 LB WARRANTY 1 YEAR STANDARDS AND SPECIFICATIONS GASKETS UL CLASSIFICATION ACCORDING TO ANSI/NSF 61 NOMINAL SIZE - DECIMAL - UOM IN 716 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve - 716-6IN-E - Victaulic Co. of America
Easton, PA, USA
Check Valve
716-6IN-E
Check Valve 716-6IN-E
SPRING OPERATED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL ANSI/NSF 61, UL APPLICABLE STANDARD ACID, AIR, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING END SEAL EPDM GASKET, HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 6 INCH IPS GROOVED X 6 INCH IPS GROOVED END CONNECTION 11.5 INCH END TO END DISTANCE VIC-CHECK[R] BRAND APPROXIMATE WEIGHT 28 LB WARRANTY 1 YEAR STANDARDS AND SPECIFICATIONS GASKETS UL CLASSIFICATION ACCORDING TO ANSI/NSF 61 NOMINAL SIZE - DECIMAL - UOM IN 716 MODEL
  • SPRING OPERATED TYPE
  • 6 INCH NOMINAL SIZE
  • 6 NOMINAL SIZE - DECIMAL
  • 6 NOMINAL SIZE - FRACTIONAL
  • ANSI/NSF 61, UL APPLICABLE STANDARD
  • ACID, AIR, WATER APPLICATION
  • -30 TO 230 DEG F TEMPERATURE RATING
  • END SEAL EPDM GASKET, HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES
  • CARBON STEEL BODY MATERIAL
  • 300 PSI PRESSURE RATING
  • 6 INCH IPS GROOVED X 6 INCH IPS GROOVED END CONNECTION
  • 11.5 INCH END TO END DISTANCE
  • VIC-CHECK[R] BRAND
  • APPROXIMATE WEIGHT 28 LB
  • WARRANTY 1 YEAR
  • STANDARDS AND SPECIFICATIONS GASKETS UL CLASSIFICATION ACCORDING TO ANSI/NSF 61
  • NOMINAL SIZE - DECIMAL - UOM IN
  • 716 MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Industrial Valves
Product Number 716-6IN-E
Product Name Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details