Check-All Valve Mfg. Co. Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Product Name Notes
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically...
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary...
The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary...
The EPIC™ Male Pipe valve is a poppet style check valve with male NPT threaded connections machined from 300 series stainless steel bar stock with Aflas® seat/seals and a 1/2-PSI...
The EPIC™ Female Pipe valve is a poppet style check valve with female NPT threaded connections machined from 300 series stainless steel bar stock with Aflas® seat/seals and a...
The EPIC™ Flared Tube valve is a poppet style check valve with 37° flared tube connections. These connections are integral to the body and meet SAE J514 & ISO...
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25...
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the...
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates...
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are...
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in...
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with...
The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials:...
The Tubing Check Valve-Flared is a three piece constructed valve with 37º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed...
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules...
The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most...
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For...
The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance...
The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety...
The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits...
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a...
The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve...
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes...