Check-All Valve Mfg. Co. Butt Weld Check Valve B4I (B4-125)

Description
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)
Datasheet
Description
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butt Weld Check Valve - B4I (B4-125) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Butt Weld Check Valve
B4I (B4-125)
Butt Weld Check Valve B4I (B4-125)
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from.

Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat.

Available Materials:

  • 316/316L Stainless Steel (SS)
  • Alloy B (HB)
  • Carbon Steel (CS)
  • Alloy C-276 (HC)
  • Alloy 20 (A2)
  • MONEL® (MO)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number B4I (B4-125)
Product Name Butt Weld Check Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Monel, Alloy B
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 1500.00 to 4000.00 psi (1056 to 2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Oil Sampling Valves - WearChek® HC-WC - HydraCheck Inc.
Specs
Valve Type Sampling
Primary Material Steel
Media Hydraulic
View Details
API Globe Valve with Bellows -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe
Valve Size 2.00 inch (50.80 mm)
Connection Description BoltFlange; Butt Weld
View Details
Full Port Brass Ball Valve - 161N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details