Check-All Valve Mfg. Co. Flange Insert Valve 12" FIV

Description
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required is two gaskets in place of the one normally used in a flanged joint. See additional installation guidelines or consult the factory for more information. Flange Insert valves are designed to fit between two mating ANSI flanges. The “Spring Housing” designated by the “A” dimension is designed to be inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150 or 300 flanges, and the FIV Class 600 (F6) valves are designed for schedule 80 pipe or Class 600 flanges. Flange Insert valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using different spring settings. Available Materials: 316 Stainless Steel (SS) PVC (PV) Alloy 20 (A2) Alloy B (HB) Brass (BR) Alloy C-276 (HC) Carbon Steel (CS) MONEL® (MO) PTFE (TF) Titanium (TI)
Datasheet
Description
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required is two gaskets in place of the one normally used in a flanged joint. See additional installation guidelines or consult the factory for more information. Flange Insert valves are designed to fit between two mating ANSI flanges. The “Spring Housing” designated by the “A” dimension is designed to be inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150 or 300 flanges, and the FIV Class 600 (F6) valves are designed for schedule 80 pipe or Class 600 flanges. Flange Insert valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using different spring settings. Available Materials: 316 Stainless Steel (SS) PVC (PV) Alloy 20 (A2) Alloy B (HB) Brass (BR) Alloy C-276 (HC) Carbon Steel (CS) MONEL® (MO) PTFE (TF) Titanium (TI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Insert Valve - 12
West Des Moines, IA, USA
Flange Insert Valve
12" FIV
Flange Insert Valve 12" FIV
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required is two gaskets in place of the one normally used in a flanged joint. See additional installation guidelines or consult the factory for more information. Flange Insert valves are designed to fit between two mating ANSI flanges. The “Spring Housing” designated by the “A” dimension is designed to be inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150 or 300 flanges, and the FIV Class 600 (F6) valves are designed for schedule 80 pipe or Class 600 flanges. Flange Insert valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using different spring settings. Available Materials: 316 Stainless Steel (SS) PVC (PV) Alloy 20 (A2) Alloy B (HB) Brass (BR) Alloy C-276 (HC) Carbon Steel (CS) MONEL® (MO) PTFE (TF) Titanium (TI)

Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required is two gaskets in place of the one normally used in a flanged joint. See additional installation guidelines or consult the factory for more information.

Flange Insert valves are designed to fit between two mating ANSI flanges. The “Spring Housing” designated by the “A” dimension is designed to be inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150 or 300 flanges, and the FIV Class 600 (F6) valves are designed for schedule 80 pipe or Class 600 flanges.

Flange Insert valves can be used as check valves, low pressure relief valves, and vacuum breakers by simply using different spring settings.

Available Materials:

  • 316 Stainless Steel (SS)
  • PVC (PV)
  • Alloy 20 (A2)
  • Alloy B (HB)
  • Brass (BR)
  • Alloy C-276 (HC)
  • Carbon Steel (CS)
  • MONEL® (MO)
  • PTFE (TF)
  • Titanium (TI)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number 12" FIV
Product Name Flange Insert Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Aluminum (optional feature); Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature); PVC (optional feature); Titanium, Alloy 20 & Alloy C-276
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 12.00 inch (304.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - DG-050-PVC-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121467015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details