Check-All Valve Mfg. Co. Butt Weld Check Valve B4F (B4-075)

Description
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)
Datasheet
Description
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butt Weld Check Valve - B4F  (B4-075) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Butt Weld Check Valve
B4F (B4-075)
Butt Weld Check Valve B4F (B4-075)
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)

The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and cracking pressures to choose from.

Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat.

Available Materials:

  • 316/316L Stainless Steel (SS)
  • Alloy B (HB)
  • Carbon Steel (CS)
  • Alloy C-276 (HC)
  • Alloy 20 (A2)
  • MONEL® (MO)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number B4F (B4-075)
Product Name Butt Weld Check Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Monel, Alloy B
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 1500.00 to 5000.00 psi (1056 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

5-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details