Check-All Valve Mfg. Co. Mini-Check Valve MCV-0125

Description
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and 3/8 inch pipe threads, both male and female. It can also be adapted with a 1/4 or 3/8 inch tubing end and with a pipe thread end just by changing the end fitting. Combinations of male and female threads are also available. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
Datasheet
Description
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and 3/8 inch pipe threads, both male and female. It can also be adapted with a 1/4 or 3/8 inch tubing end and with a pipe thread end just by changing the end fitting. Combinations of male and female threads are also available. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-Check Valve - MCV-0125 - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Mini-Check Valve
MCV-0125
Mini-Check Valve MCV-0125
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and 3/8 inch pipe threads, both male and female. It can also be adapted with a 1/4 or 3/8 inch tubing end and with a pipe thread end just by changing the end fitting. Combinations of male and female threads are also available. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and 3/8 inch pipe threads, both male and female. It can also be adapted with a 1/4 or 3/8 inch tubing end and with a pipe thread end just by changing the end fitting. Combinations of male and female threads are also available.

Available Materials:

  • 316 Stainless Steel (SS)
  • Brass (BR)
  • Carbon Steel (CS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number MCV-0125
Product Name Mini-Check Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
855 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Pneumatic Valve - 154657363 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Media Air
Actuation Pneumatic
View Details