The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints are required.
Available Materials:
| Check-All Valve Mfg. Co. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | USF (UN-SW-075) |
| Product Name | Universal Socket Weld |
| Valve Type | Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon |
| Primary Material | Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium |
| Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical |
| Valve Size | 0.75 inch (19.05 mm) |
| Maximum Pressure | 5000.00 psi (3519 m H2O) |