Check-All Valve Mfg. Co. Sanitary Cartridge Valve SCHSS (SCV-100-SS)

Description
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker. Available Materials: 316 Stainless Steel (SS)
Description
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker. Available Materials: 316 Stainless Steel (SS)
Datasheet
Datasheet Summary
Powered by GS/AI

The Sanitary Cartridge Valve (part number SCHSS) from Check-All Valve Mfg. Co. is a compact check valve designed for use with sanitary ferrules. Constructed from 316/316L stainless steel, it features replaceable food-grade seals, with FDA EPDM as the standard material. The valve is compatible with various fittings, including Alfa Laval Bevel Seat and Tri-Clamp fittings, as well as Waukesha Cherry-Burrell Q-Line and S-Line fittings, accommodating internal diameters specified in the datasheet. This valve can function as a check valve, low-pressure relief valve, or vacuum breaker, depending on the spring settings selected. It is available in multiple sizes ranging from 3/4 inch to 4 inches, with pressure ratings up to 1000 PSIG at 100°F for smaller sizes and 725 PSIG for larger sizes. The valve's compact design allows it to fit within a single fitting, making it a space-efficient option compared to full-bodied valves. Additionally, USP Class VI o-rings can be supplied with certification for applications requiring stringent compliance.

Datasheet Summary
Powered by GS/AI

The Sanitary Cartridge Valve (part number SCHSS) from Check-All Valve Mfg. Co. is a compact check valve designed for use with sanitary ferrules. Constructed from 316/316L stainless steel, it features replaceable food-grade seals, with FDA EPDM as the standard material. The valve is compatible with various fittings, including Alfa Laval Bevel Seat and Tri-Clamp fittings, as well as Waukesha Cherry-Burrell Q-Line and S-Line fittings, accommodating internal diameters specified in the datasheet. This valve can function as a check valve, low-pressure relief valve, or vacuum breaker, depending on the spring settings selected. It is available in multiple sizes ranging from 3/4 inch to 4 inches, with pressure ratings up to 1000 PSIG at 100°F for smaller sizes and 725 PSIG for larger sizes. The valve's compact design allows it to fit within a single fitting, making it a space-efficient option compared to full-bodied valves. Additionally, USP Class VI o-rings can be supplied with certification for applications requiring stringent compliance.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Cartridge Valve - SCHSS (SCV-100-SS) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Sanitary Cartridge Valve
SCHSS (SCV-100-SS)
Sanitary Cartridge Valve SCHSS (SCV-100-SS)
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker. Available Materials: 316 Stainless Steel (SS)

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker.

Available Materials:

  • 316 Stainless Steel (SS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number SCHSS (SCV-100-SS)
Product Name Sanitary Cartridge Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Cartridge; Check; Poppet; Relief; Sanitary; Anti-Siphon
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids; Air; Chemical
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546705 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (123.95 mm)
View Details
Ball Check Valve 0 5 4 - 1228020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
855 Series Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details