Check-All Valve Mfg. Co. Bushing Valve BUF (BU-075x050)

Description
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a reducer coupling. The Bushing Valve also makes an excellent vacuum breaker. The high flow rate insures maximum effectiveness for vacuum breaker service. By reversing the direction of flow it can also be used as a low pressure relief valve. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)
Description
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a reducer coupling. The Bushing Valve also makes an excellent vacuum breaker. The high flow rate insures maximum effectiveness for vacuum breaker service. By reversing the direction of flow it can also be used as a low pressure relief valve. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)
Datasheet
Datasheet Summary
Powered by GS/AI

The Bushing Valve BUF (BU-075x050) from Check-All Valve Mfg. Co. is designed for various service applications, featuring a standard bushing housing that allows for minimal flow restriction and low pressure drop. This valve is suitable for systems where maintaining flow and pressure is critical, and it can function effectively as a low pressure relief valve or vacuum breaker with appropriate spring settings. The valve is available in multiple materials, including 316 Stainless Steel, Carbon Steel, Brass, and various alloys, ensuring compatibility with different environments and applications. The valve's NPT threads conform to ASME B1.20.1 standards, and it is compliant with PED 2014/68/EU regulations. The maximum pressure rating is 3000 PSIG, with specific ratings for different seat materials. The valve's Cv values range from 4.6 for the 3/4 x 1/2 size to 32.0 for the 2 x 1-1/2 size, indicating its flow capacity.

Datasheet Summary
Powered by GS/AI

The Bushing Valve BUF (BU-075x050) from Check-All Valve Mfg. Co. is designed for various service applications, featuring a standard bushing housing that allows for minimal flow restriction and low pressure drop. This valve is suitable for systems where maintaining flow and pressure is critical, and it can function effectively as a low pressure relief valve or vacuum breaker with appropriate spring settings. The valve is available in multiple materials, including 316 Stainless Steel, Carbon Steel, Brass, and various alloys, ensuring compatibility with different environments and applications. The valve's NPT threads conform to ASME B1.20.1 standards, and it is compliant with PED 2014/68/EU regulations. The maximum pressure rating is 3000 PSIG, with specific ratings for different seat materials. The valve's Cv values range from 4.6 for the 3/4 x 1/2 size to 32.0 for the 2 x 1-1/2 size, indicating its flow capacity.

Suppliers

Company
Product
Description
Supplier Links
Bushing Valve - BUF (BU-075x050) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Bushing Valve
BUF (BU-075x050)
Bushing Valve BUF (BU-075x050)
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a reducer coupling. The Bushing Valve also makes an excellent vacuum breaker. The high flow rate insures maximum effectiveness for vacuum breaker service. By reversing the direction of flow it can also be used as a low pressure relief valve. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)

The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a reducer coupling. The Bushing Valve also makes an excellent vacuum breaker. The high flow rate insures maximum effectiveness for vacuum breaker service. By reversing the direction of flow it can also be used as a low pressure relief valve.

Available Materials:

  • 316 Stainless Steel (SS)
  • Alloy B (HB)
  • Alloy 20 (A2)
  • Alloy C-276 (HC)
  • Brass (BR)
  • MONEL® (MO)
  • Carbon Steel (CS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number BUF (BU-075x050)
Product Name Bushing Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon; Bushing Valve
Primary Material Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
LHD Series 2-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details