The Straight Sided Insert is a thread less check valve
designed to be inserted into any cavity where a check valve is needed and threads are not desired.
Available Materials:
| Check-All Valve Mfg. Co. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SIJ (SSI-050) |
| Product Name | Straight Sided Insert Valve |
| Valve Type | Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon |
| Primary Material | Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276,, Titanium |
| Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 3000.00 psi (2111 m H2O) |