Check-All Valve Mfg. Co. Connector Valve CND (CON-050)

Description
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)
Description
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Valve (CND - CON-050) from Check All Valve Mfg is a check valve designed for installations requiring male pipe threads. It can function as a check valve, low pressure relief valve, or vacuum breaker, and is suitable for use in combination with another valve for enhanced pressure vacuum venting. The valve is available in various materials including 316 Stainless Steel, Alloy B, Alloy 20, Alloy C-276, Brass, MONELr, and Carbon Steel, allowing for flexibility in application based on environmental and pressure requirements.

The valve features NPT threads compliant with ASME B1.20.1 and is rated for non-shock pressure-temperature applications up to 3000 PSIG at 100°F for sizes ranging from 1/2" to 3". The maximum pressure rating for 4" sizes is 1500 PSIG at 100°F. The Connector Valve is offered in multiple sizes, with Cv values ranging from 2.3 for 1/2" to 140 for 4", indicating its flow capacity. Various spring cracking pressures are available, allowing customization for specific operational needs.

Datasheet Summary
Powered by GS/AI

The Connector Valve (CND - CON-050) from Check All Valve Mfg is a check valve designed for installations requiring male pipe threads. It can function as a check valve, low pressure relief valve, or vacuum breaker, and is suitable for use in combination with another valve for enhanced pressure vacuum venting. The valve is available in various materials including 316 Stainless Steel, Alloy B, Alloy 20, Alloy C-276, Brass, MONELr, and Carbon Steel, allowing for flexibility in application based on environmental and pressure requirements.

The valve features NPT threads compliant with ASME B1.20.1 and is rated for non-shock pressure-temperature applications up to 3000 PSIG at 100°F for sizes ranging from 1/2" to 3". The maximum pressure rating for 4" sizes is 1500 PSIG at 100°F. The Connector Valve is offered in multiple sizes, with Cv values ranging from 2.3 for 1/2" to 140 for 4", indicating its flow capacity. Various spring cracking pressures are available, allowing customization for specific operational needs.

Suppliers

Company
Product
Description
Supplier Links
Connector Valve - CND (CON-050) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Connector Valve
CND (CON-050)
Connector Valve CND (CON-050)
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)

The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker.

Available Materials:

  • 316 Stainless Steel (SS)
  • Alloy B (HB)
  • Alloy 20 (A2)
  • Alloy C-276 (HC)
  • Brass (BR)
  • MONEL® (MO)
  • Carbon Steel (CS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number CND (CON-050)
Product Name Connector Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids; Air; Chemical
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details