Check-All Valve Mfg. Co. Flanged & Drilled HVJ (HVFD-150)

Description
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316 stainless steel, brass and carbon steel. The HVFD series valve is designed for use with mating ANSI class 150 flanges. Other materials are available upon request, please contact sales@checkall.com. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon (CS)
Datasheet
Description
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316 stainless steel, brass and carbon steel. The HVFD series valve is designed for use with mating ANSI class 150 flanges. Other materials are available upon request, please contact sales@checkall.com. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon (CS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged & Drilled - HVJ (HVFD-150) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Flanged & Drilled
HVJ (HVFD-150)
Flanged & Drilled HVJ (HVFD-150)
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316 stainless steel, brass and carbon steel. The HVFD series valve is designed for use with mating ANSI class 150 flanges. Other materials are available upon request, please contact sales@checkall.com. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon (CS)

The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316 stainless steel, brass and carbon steel. The HVFD series valve is designed for use with mating ANSI class 150 flanges. Other materials are available upon request, please contact sales@checkall.com.

Available Materials:

  • 316 Stainless Steel (SS)
  • Brass (BR)
  • Carbon (CS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number HVJ (HVFD-150)
Product Name Flanged & Drilled
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-025-SS-E-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details