Check-All Valve Mfg. Co. Tubing Check Valve TVE (TCV-0625)

Description
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
Datasheet
Description
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing Check Valve - TVE (TCV-0625) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Tubing Check Valve
TVE (TCV-0625)
Tubing Check Valve TVE (TCV-0625)
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts.

Available Materials:

  • 316 Stainless Steel (SS)
  • Brass (BR)
  • Carbon Steel (CS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number TVE (TCV-0625)
Product Name Tubing Check Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 0.62 inch (15.87 mm)
Maximum Pressure 1600.00 to 6000.00 psi (1126 to 4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details