Check-All Valve Mfg. Co. Tubing Check Valve TVC (TCV-0375)

Description
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
Datasheet
Description
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing Check Valve - TVC (TCV-0375) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Tubing Check Valve
TVC (TCV-0375)
Tubing Check Valve TVC (TCV-0375)
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel (CS)

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts.

Available Materials:

  • 316 Stainless Steel (SS)
  • Brass (BR)
  • Carbon Steel (CS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number TVC (TCV-0375)
Product Name Tubing Check Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3000.00 to 8000.00 psi (2111 to 5630 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Air Operated Pinch Valves // Type R -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Media Air
View Details