Check-All Valve Mfg. Co. Flanged & Drilled PTFE Lined HTK (HVFD-T-200)

Description
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP encapsulated stainless steel spring. Style HVFD-T bodies are made of Carbon Steel only. The liner is made of virgin PTFE. It is installed as one solid piece of PTFE and the internal geometrical shape is machined. The PTFE liner has a minimum wall thickness of 3/32 inch which guarantees against pin holes which can be present in fused liners.
Datasheet
Description
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP encapsulated stainless steel spring. Style HVFD-T bodies are made of Carbon Steel only. The liner is made of virgin PTFE. It is installed as one solid piece of PTFE and the internal geometrical shape is machined. The PTFE liner has a minimum wall thickness of 3/32 inch which guarantees against pin holes which can be present in fused liners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged & Drilled PTFE Lined - HTK (HVFD-T-200) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Flanged & Drilled PTFE Lined
HTK (HVFD-T-200)
Flanged & Drilled PTFE Lined HTK (HVFD-T-200)
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP encapsulated stainless steel spring. Style HVFD-T bodies are made of Carbon Steel only. The liner is made of virgin PTFE. It is installed as one solid piece of PTFE and the internal geometrical shape is machined. The PTFE liner has a minimum wall thickness of 3/32 inch which guarantees against pin holes which can be present in fused liners.

The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP encapsulated stainless steel spring. Style HVFD-T bodies are made of Carbon Steel only. The liner is made of virgin PTFE. It is installed as one solid piece of PTFE and the internal geometrical shape is machined. The PTFE liner has a minimum wall thickness of 3/32 inch which guarantees against pin holes which can be present in fused liners.

Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number HTK (HVFD-T-200)
Product Name Flanged & Drilled PTFE Lined
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Steel; FEP Encapsulator
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 20.00 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Pipe -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
855 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303038 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details