The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and 3/8 inch pipe threads, both male and female. It can also be adapted with a 1/4 or 3/8 inch tubing end and with a pipe thread end just by changing the end fitting. Combinations of male and female threads are also available.
Available Materials:
| Check-All Valve Mfg. Co. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MCV-0375 |
| Product Name | Mini-Check Valve |
| Valve Type | Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon |
| Primary Material | Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Titanium |
| Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 5000.00 psi (3519 m H2O) |