Check-All Valve Mfg. Co. Straight Sided Insert Valve SIJ (SSI-150)

Description
The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy B (HB) MONEL® (MO)
Datasheet
Description
The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy B (HB) MONEL® (MO)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Sided Insert Valve - SIJ (SSI-150) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Straight Sided Insert Valve
SIJ (SSI-150)
Straight Sided Insert Valve SIJ (SSI-150)
The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy B (HB) MONEL® (MO)

The Straight Sided Insert is a thread less check valve
designed to be inserted into any cavity where a check valve is needed and threads are not desired.

Available Materials:

  • 316 Stainless Steel (SS)
  • Carbon Steel (CS)
  • Alloy 20 (A2)
  • Alloy C-276 (HC)
  • Brass (BR)
  • Alloy B (HB)
  • MONEL® (MO)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number SIJ (SSI-150)
Product Name Straight Sided Insert Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276,, Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61614 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 0.89
View Details
HVX Large Body Panel Mount PTFE Valve - 86913 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details