Check-All Valve Mfg. Co. Sanitary Insert Valve TCLTF (SIV-250-TC)

Description
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary Insert Valve replaces the gasket normally used with clamp joints, no extra space is required to accommodate the valve. Two different types of Sanitary Insert Valves are available. They are distinguished by the following designations in their part numbers: TC - Designates Tri-Clamp® fittings manufactured by Alfa Laval Inc. as well as Waukesha Cherry-Burrell® S-Line Series of fittings. CB - Designates the Waukesha Cherry-Burrell® Q-Line Series of fittings. NOTE: Sanitary Insert Valve Types TC and CB are NOT interchangeable!
Datasheet
Description
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary Insert Valve replaces the gasket normally used with clamp joints, no extra space is required to accommodate the valve. Two different types of Sanitary Insert Valves are available. They are distinguished by the following designations in their part numbers: TC - Designates Tri-Clamp® fittings manufactured by Alfa Laval Inc. as well as Waukesha Cherry-Burrell® S-Line Series of fittings. CB - Designates the Waukesha Cherry-Burrell® Q-Line Series of fittings. NOTE: Sanitary Insert Valve Types TC and CB are NOT interchangeable!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Insert Valve - TCLTF (SIV-250-TC) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Sanitary Insert Valve
TCLTF (SIV-250-TC)
Sanitary Insert Valve TCLTF (SIV-250-TC)
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary Insert Valve replaces the gasket normally used with clamp joints, no extra space is required to accommodate the valve. Two different types of Sanitary Insert Valves are available. They are distinguished by the following designations in their part numbers: TC - Designates Tri-Clamp® fittings manufactured by Alfa Laval Inc. as well as Waukesha Cherry-Burrell® S-Line Series of fittings. CB - Designates the Waukesha Cherry-Burrell® Q-Line Series of fittings. NOTE: Sanitary Insert Valve Types TC and CB are NOT interchangeable!

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary Insert Valve replaces the gasket normally used with clamp joints, no extra space is required to accommodate the valve.

Two different types of Sanitary Insert Valves are available. They are distinguished by the following designations in their part numbers:

TC - Designates Tri-Clamp® fittings manufactured by Alfa Laval Inc. as well as Waukesha Cherry-Burrell® S-Line Series of fittings.

CB - Designates the Waukesha Cherry-Burrell® Q-Line Series of fittings. NOTE: Sanitary Insert Valve Types TC and CB are NOT interchangeable!

Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number TCLTF (SIV-250-TC)
Product Name Sanitary Insert Valve
Valve Type Directional; Lift Check; Back Flow; Check; Poppet; Relief; Sanitary; Anti-Siphon
Primary Material PTFE; FEP Encapsulator
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids; Air; Chemical
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 20.00 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-038-CPVC-E-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121526015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details