Check-All Valve Mfg. Co. Straight Sided Insert Valve SIK (SSI-200)

Description
The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy B (HB) MONEL® (MO)
Datasheet
Description
The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy B (HB) MONEL® (MO)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Sided Insert Valve - SIK (SSI-200) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Straight Sided Insert Valve
SIK (SSI-200)
Straight Sided Insert Valve SIK (SSI-200)
The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy B (HB) MONEL® (MO)

The Straight Sided Insert is a thread less check valve
designed to be inserted into any cavity where a check valve is needed and threads are not desired.

Available Materials:

  • 316 Stainless Steel (SS)
  • Carbon Steel (CS)
  • Alloy 20 (A2)
  • Alloy C-276 (HC)
  • Brass (BR)
  • Alloy B (HB)
  • MONEL® (MO)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number SIK (SSI-200)
Product Name Straight Sided Insert Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276,, Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL - 01-221P202-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Hilton Swing Check Valve (H-950) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details