Check-All Valve Mfg. Co. Universal High Pressure Valve U1F (UN-10-075)

Description
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Carbon Steel (CS) MONEL® (MO)
Datasheet
Description
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Carbon Steel (CS) MONEL® (MO)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal High Pressure Valve - U1F (UN-10-075) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Universal High Pressure Valve
U1F (UN-10-075)
Universal High Pressure Valve U1F (UN-10-075)
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Carbon Steel (CS) MONEL® (MO)

The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series.

Available Materials:

  • 316 Stainless Steel (SS)
  • Alloy B (HB)
  • Alloy 20 (A2)
  • Alloy C-276 (HC)
  • Carbon Steel (CS)
  • MONEL® (MO)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number U1F (UN-10-075)
Product Name Universal High Pressure Valve
Valve Type Directional; Metal Seated; Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Aluminum (optional feature); Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam; Liquids; Air; Chemical
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve - 1208010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details