Check-All Valve Mfg. Co. Connector Valve CNK (CON-200)

Description
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)
Datasheet
Description
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Valve - CNK (CON-200) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Connector Valve
CNK (CON-200)
Connector Valve CNK (CON-200)
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker. Available Materials: 316 Stainless Steel (SS) Alloy B (HB) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) MONEL® (MO) Carbon Steel (CS)

The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in combination make an excellent low pressure relief/vacuum breaker.

Available Materials:

  • 316 Stainless Steel (SS)
  • Alloy B (HB)
  • Alloy 20 (A2)
  • Alloy C-276 (HC)
  • Brass (BR)
  • MONEL® (MO)
  • Carbon Steel (CS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number CNK (CON-200)
Product Name Connector Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Check; Poppet; Relief; Anti-Siphon
Primary Material Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids; Air; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121526015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details