Check-All Valve Mfg. Co. Sanitary Cartridge Valve SCFSS (SCV-075-SS)

Description
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker. Available Materials: 316 Stainless Steel (SS)
Description
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker. Available Materials: 316 Stainless Steel (SS)
Datasheet
Datasheet Summary
Powered by GS/AI

The Sanitary Cartridge Valve SCFSS (SCV-075-SS) is a stainless steel check valve designed for use with sanitary ferrules. It features a compact design that fits within a single fitting, eliminating the need for additional space in the line. The valve seals on the internal diameter of ferrules using replaceable food-grade seals, with FDA EPDM as the standard material. It is compatible with various fittings, including Alfa Laval Bevel Seat and Tri-Clamp® fittings, as well as Waukesha Cherry-Burrell Q-Line and S-Line fittings. The valve can also function as a low-pressure relief valve or vacuum breaker, depending on the spring settings. The SCFSS is rated for a maximum pressure of 1000 PSIG at 100°F for sizes 3/4,Äù to 1-1/2,Äù and 725 PSIG at 100°F for sizes 2,Äù to 4,Äù. The valve is constructed from 316/316L stainless steel, ensuring durability and resistance to corrosion.

Datasheet Summary
Powered by GS/AI

The Sanitary Cartridge Valve SCFSS (SCV-075-SS) is a stainless steel check valve designed for use with sanitary ferrules. It features a compact design that fits within a single fitting, eliminating the need for additional space in the line. The valve seals on the internal diameter of ferrules using replaceable food-grade seals, with FDA EPDM as the standard material. It is compatible with various fittings, including Alfa Laval Bevel Seat and Tri-Clamp® fittings, as well as Waukesha Cherry-Burrell Q-Line and S-Line fittings. The valve can also function as a low-pressure relief valve or vacuum breaker, depending on the spring settings. The SCFSS is rated for a maximum pressure of 1000 PSIG at 100°F for sizes 3/4,Äù to 1-1/2,Äù and 725 PSIG at 100°F for sizes 2,Äù to 4,Äù. The valve is constructed from 316/316L stainless steel, ensuring durability and resistance to corrosion.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Cartridge Valve - SCFSS (SCV-075-SS) - Check-All Valve Mfg. Co.
West Des Moines, IA, USA
Sanitary Cartridge Valve
SCFSS (SCV-075-SS)
Sanitary Cartridge Valve SCFSS (SCV-075-SS)
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker. Available Materials: 316 Stainless Steel (SS)

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp® fittings, the Waukesha Cherry Burrell® Q-Clamp and S-Line fittings, and others with ID dimensions equal to the "F" dimension listed in the Sizes & Dimensions link below. The compact SCV design fits inside a single fitting, and requires no additional space in the line. Its size makes it extremely economical when compared to full-bodied valves. Choose from Check-All's broad selection of Seat Materials Cracking Pressure Options that allow this series to be used as a check valve, relief valve, or a vacuum breaker.

Available Materials:

  • 316 Stainless Steel (SS)
Supplier's Site Datasheet

Technical Specifications

  Check-All Valve Mfg. Co.
Product Category Industrial Valves
Product Number SCFSS (SCV-075-SS)
Product Name Sanitary Cartridge Valve
Valve Type Directional; Metal Seated (optional feature); Lift Check; Back Flow; Cartridge; Check; Poppet; Relief; Sanitary; Anti-Siphon
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Steam; Liquids; Air; Chemical
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53827379 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
187 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561248 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.54 inch (166.00 mm)
View Details