ROHM Semiconductor GmbH 1.23V, Adjustable Delay, High Accuracy, 2ch Reset & Comparator IC BD3775AF

Description
BD3775AF is designed to monitor the voltage level of one or two power supplies (+5V and an arbitrary voltage) in a microprocessor circuit, memory board in large-size computer, for example. If the circuit’s power supply deviates more than a specified amount, then the BD3775AF generates a reset signal to the microprocessor. Also, the BD3775AF has a comparator for the over voltage protection and the high-precision reference voltage and so on apart from the above features. It is also available for more complex applications so.
Datasheet
Description
BD3775AF is designed to monitor the voltage level of one or two power supplies (+5V and an arbitrary voltage) in a microprocessor circuit, memory board in large-size computer, for example. If the circuit’s power supply deviates more than a specified amount, then the BD3775AF generates a reset signal to the microprocessor. Also, the BD3775AF has a comparator for the over voltage protection and the high-precision reference voltage and so on apart from the above features. It is also available for more complex applications so.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.23V, Adjustable Delay, High Accuracy, 2ch Reset & Comparator IC - BD3775AF - ROHM Semiconductor GmbH
Willich, Germany
1.23V, Adjustable Delay, High Accuracy, 2ch Reset & Comparator IC
BD3775AF
1.23V, Adjustable Delay, High Accuracy, 2ch Reset & Comparator IC BD3775AF
BD3775AF is designed to monitor the voltage level of one or two power supplies (+5V and an arbitrary voltage) in a microprocessor circuit, memory board in large-size computer, for example. If the circuit’s power supply deviates more than a specified amount, then the BD3775AF generates a reset signal to the microprocessor. Also, the BD3775AF has a comparator for the over voltage protection and the high-precision reference voltage and so on apart from the above features. It is also available for more complex applications so.

BD3775AF is designed to monitor the voltage level of one or two power supplies (+5V and an arbitrary voltage) in a microprocessor circuit, memory board in large-size computer, for example. If the circuit’s power supply deviates more than a specified amount, then the BD3775AF generates a reset signal to the microprocessor. Also, the BD3775AF has a comparator for the over voltage protection and the high-precision reference voltage and so on apart from the above features. It is also available for more complex applications so.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Logic Comparators
Product Number BD3775AF
Product Name 1.23V, Adjustable Delay, High Accuracy, 2ch Reset & Comparator IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Comparators - 576-4501-2-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Number of Pins 6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers