Aerotech, Inc. High-Performance Galvo Drive GL4

Description
The GL4 provides an optimized platform for controlling Aerotech’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control. High-Resolution Feedback The AGV-HP has thermally stable feedback transducers with virtually no gain or offset drift. The GL4 uses advanced interpolation electronics to provide up to 26-bits of effective resolution. Onboard real-time 2D calibration ensures accurate beam placement over the entire field of view. Position Synchronized Output (PSO) The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning tables for laser processing applications. With the release of the GL4, this functionality is now available for scanner applications. The ability to accurately trigger the laser as a function of position removes the need to program mark, jump, and polygon delays, resulting in reduced programming complexity. By using the Position Synchronized Output functionality, scanner-based processes can now be programmed in the same fashion as traditional X/Y stage-based applications. Remote Power Devices Most competitive scanners have the power devices integrated directly into the head, along with the galvos and feedback devices. These power devices can inject considerable thermal energy into the scanner head causing drift in the feedback positions and changing offsets between the mirrors, all of which reduce marking accuracy. Some systems use PWM power stages to minimize heat input. However, this approach results in reduced tracking accuracy due to nonlinear effects that are present when the galvo motors and control currents reverse polarity. By moving the power stage out of the head, it is possible to use higher performing transistors to drive the galvos and the heat source is effectively removed from the scanner resulting in improved system accuracy. Design Features Closed-loop, two-axis servo drive for Aerotech’s AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with “zero-tracking error” eliminates speed-related part distortion such as necking on circles and rounding of corners HyperWire® fiber-optic interface External clock input for synchronization with mode-locked lasers Position-based laser firing (PSO) with windowing maintains consistent spot spacing over a wide range of operating speeds
Datasheet
Description
The GL4 provides an optimized platform for controlling Aerotech’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control. High-Resolution Feedback The AGV-HP has thermally stable feedback transducers with virtually no gain or offset drift. The GL4 uses advanced interpolation electronics to provide up to 26-bits of effective resolution. Onboard real-time 2D calibration ensures accurate beam placement over the entire field of view. Position Synchronized Output (PSO) The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning tables for laser processing applications. With the release of the GL4, this functionality is now available for scanner applications. The ability to accurately trigger the laser as a function of position removes the need to program mark, jump, and polygon delays, resulting in reduced programming complexity. By using the Position Synchronized Output functionality, scanner-based processes can now be programmed in the same fashion as traditional X/Y stage-based applications. Remote Power Devices Most competitive scanners have the power devices integrated directly into the head, along with the galvos and feedback devices. These power devices can inject considerable thermal energy into the scanner head causing drift in the feedback positions and changing offsets between the mirrors, all of which reduce marking accuracy. Some systems use PWM power stages to minimize heat input. However, this approach results in reduced tracking accuracy due to nonlinear effects that are present when the galvo motors and control currents reverse polarity. By moving the power stage out of the head, it is possible to use higher performing transistors to drive the galvos and the heat source is effectively removed from the scanner resulting in improved system accuracy. Design Features Closed-loop, two-axis servo drive for Aerotech’s AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with “zero-tracking error” eliminates speed-related part distortion such as necking on circles and rounding of corners HyperWire® fiber-optic interface External clock input for synchronization with mode-locked lasers Position-based laser firing (PSO) with windowing maintains consistent spot spacing over a wide range of operating speeds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Galvo Drive - GL4 - Aerotech, Inc.
Pittsburgh, PA, USA
High-Performance Galvo Drive
GL4
High-Performance Galvo Drive GL4
The GL4 provides an optimized platform for controlling Aerotech’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control. High-Resolution Feedback The AGV-HP has thermally stable feedback transducers with virtually no gain or offset drift. The GL4 uses advanced interpolation electronics to provide up to 26-bits of effective resolution. Onboard real-time 2D calibration ensures accurate beam placement over the entire field of view. Position Synchronized Output (PSO) The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning tables for laser processing applications. With the release of the GL4, this functionality is now available for scanner applications. The ability to accurately trigger the laser as a function of position removes the need to program mark, jump, and polygon delays, resulting in reduced programming complexity. By using the Position Synchronized Output functionality, scanner-based processes can now be programmed in the same fashion as traditional X/Y stage-based applications. Remote Power Devices Most competitive scanners have the power devices integrated directly into the head, along with the galvos and feedback devices. These power devices can inject considerable thermal energy into the scanner head causing drift in the feedback positions and changing offsets between the mirrors, all of which reduce marking accuracy. Some systems use PWM power stages to minimize heat input. However, this approach results in reduced tracking accuracy due to nonlinear effects that are present when the galvo motors and control currents reverse polarity. By moving the power stage out of the head, it is possible to use higher performing transistors to drive the galvos and the heat source is effectively removed from the scanner resulting in improved system accuracy. Design Features Closed-loop, two-axis servo drive for Aerotech’s AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with “zero-tracking error” eliminates speed-related part distortion such as necking on circles and rounding of corners HyperWire® fiber-optic interface External clock input for synchronization with mode-locked lasers Position-based laser firing (PSO) with windowing maintains consistent spot spacing over a wide range of operating speeds

The GL4 provides an optimized platform for controlling Aerotech’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control.

High-Resolution Feedback

The AGV-HP has thermally stable feedback transducers with virtually no gain or offset drift. The GL4 uses advanced interpolation electronics to provide up to 26-bits of effective resolution. Onboard real-time 2D calibration ensures accurate beam placement over the entire field of view.

Position Synchronized Output (PSO)

The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning tables for laser processing applications. With the release of the GL4, this functionality is now available for scanner applications. The ability to accurately trigger the laser as a function of position removes the need to program mark, jump, and polygon delays, resulting in reduced programming complexity. By using the Position Synchronized Output functionality, scanner-based processes can now be programmed in the same fashion as traditional X/Y stage-based applications.

Remote Power Devices

Most competitive scanners have the power devices integrated directly into the head, along with the galvos and feedback devices. These power devices can inject considerable thermal energy into the scanner head causing drift in the feedback positions and changing offsets between the mirrors, all of which reduce marking accuracy. Some systems use PWM power stages to minimize heat input. However, this approach results in reduced tracking accuracy due to nonlinear effects that are present when the galvo motors and control currents reverse polarity. By moving the power stage out of the head, it is possible to use higher performing transistors to drive the galvos and the heat source is effectively removed from the scanner resulting in improved system accuracy.

Design Features

  • Closed-loop, two-axis servo drive for Aerotech’s AGV series scanners
  • Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area
  • Full servo state control with “zero-tracking error” eliminates speed-related part distortion such as necking on circles and rounding of corners
  • HyperWire® fiber-optic interface
  • External clock input for synchronization with mode-locked lasers
  • Position-based laser firing (PSO) with windowing maintains consistent spot spacing over a wide range of operating speeds
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Servo Drives
Product Number GL4
Product Name High-Performance Galvo Drive
Axes 2.0
Motor / System DC Servo; AC Servo
Setup Computer
Operating Mode Velocity
Configuration Stand Alone; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

End position controller - SPC11-MTS-AIF-2 - Festo Corporation
Specs
Communication Plug 15-pin SUB-D
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PIglide Motion Controller for One Axis - A-811.CE - PI (Physik Instrumente) L.P.
Specs
Description PC-Based
Axes 1.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details
Servo Amplifiers - MMP-SA-1525A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 15 amps
View Details
Ultra 3000 0.5 kW Servo Drive - 2098-DSD-005X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input ? to 230 volts
Power 500 watts
View Details
3 suppliers