Allen-Bradley / Rockwell Automation Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 180A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 250A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 180A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 250A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 180A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 250A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 210A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 250A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 210A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 250A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 210A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 250A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 260A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 400A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 260A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 400A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 260A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 400A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 800A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 420A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 800A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 420A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 800A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 420A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 800A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 520A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 800A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 520A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 800A Circuit Breaker | |
| Available from RCC, SMC-50 Solid-State Controller with Circuit Breaker, 520A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 800A Circuit Breaker | |
| CompactLogix 5370 L3 Controllers, Dual Ethernet w/DLR capability, 1MB Memory, 8 I/O Expansion, 16 Ethernet IP Nodes, 4 Axis CIP motion with Kinematics function. Controllers are shipped with 1GB SD... | |
| CompactLogix 5370 L3 Controllers, Dual Ethernet w/DLR capability, 2MB memory, 16 I/O Expansion, 32 Ethernet IP Nodes, 8 Axis CIP motion with Kinematics function. Controllers are shipped with 1GB SD... | |
| CompactLogix 5370 L3 Controllers, Dual Ethernet w/DLR capability, 3MB memory, 30 I/O Expansion, 48 Ethernet IP Nodes, 16 Axis CIP motion with Kinematics function. Controllers are shipped with 1GB SD... | |
| Dual Ethernet w/DLR capability, 2MB memory, 16 I/O Expansion, 32 Ethernet IP Nodes, 8 Axis CIP motion with Kinematics function. Controllers are shipped with 1GB SD card and can support... | |
| PowerFlex DC Drive or Field Controller, Fiber optic cable, 3m | |
| PowerFlex DC Drive or Field Controller, Fiber optic cable, 5m | |
| PowerFlex DC Field Controller, 3PH, reversing, 200 VAC input, 210 VDC output, 120Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, A Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 200 VAC input, 210 VDC output, 17Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, A Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 200 VAC input, 210 VDC output, 245Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, B Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 200 VAC input, 210 VDC output, 365Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, B Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 200 VAC input, 210 VDC output, 570Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, B Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 200 VAC input, 210 VDC output, 60Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, A Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 500 VAC input, 520 VDC output, 120Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, A Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 500 VAC input, 520 VDC output, 17Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, A Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 500 VAC input, 520 VDC output, 245Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, B Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 500 VAC input, 520 VDC output, 365Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, B Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 500 VAC input, 520 VDC output, 570Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, B Frame. | |
| PowerFlex DC Field Controller, 3PH, reversing, 500 VAC input, 520 VDC output, 60Amp, IP20, NEMA/UL Type Open, No HIM (Blank Plate), No Communication Module, A Frame. | |
| Starting Torque Control, 1 phase motor, control 1 phase, 12 Amps AC Controller Rating, Open/None , 115V volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 1 phase motor, control 1 phase, 12 Amps AC Controller Rating, Open/None , 115V volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 1 phase motor, control 1 phase, 16 Amps AC Controller Rating, Open/None , 115V volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 1 phase motor, control 1 phase, 16 Amps AC Controller Rating, Open/None , 115V volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 1 phase motor, control 1 phase, 25 Amps AC Controller Rating, Open/None , 115V volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 1 phase motor, control 1 phase, 25 Amps AC Controller Rating, Open/None , 115V volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 1 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 1 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 1 phase, 16 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 1 phase, 16 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 1 phase, 25 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 1 phase, 25 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 2 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 2 phase, 12 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 2 phase, 16 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 2 phase, 16 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 2 phase, 25 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 100 - 240 volts AC Control Voltage | |
| Starting Torque Control, 3 phase motor, control 2 phase, 25 Amps AC Controller Rating, Open/None , 220 volts AC Rated Voltage, 24 volts AC; 24 volts DC Control Voltage |
| << Prev |