Allen-Bradley / Rockwell Automation Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| 150 SMC-50 Controller Open, 108 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 108 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 108 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 108 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 135 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 135 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 135 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 135 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 201 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 201 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 201 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 201 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 251 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 251 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 251 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 251 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 317 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 317 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 317 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 317 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 361 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 361 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 361 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 361 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 480 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 480 A, , 100...240V AC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 480 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...480V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Controller Open, 480 A, , 24V DC (two 24V DC inputs and two relay outputs standard), 200...690V AC, 3-Phase, 50 and 60 Hz | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 110 A Line, 190 A Delta Normal Duty; 90 A Line, 155 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 140 A Line, 242 A Delta Normal Duty; 110 A Line, 190 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 180 A Line, 311 A Delta Normal Duty; 140 A Line, 242 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 210 A Line, 363 A Delta Normal Duty; 180 A Line, 311 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 260 A Line, 450 A Delta Normal Duty; 210 A Line, 363 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 320 A Line, 554 A Delta Normal Duty; 260 A Line, 450 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 361 A Line, 625 A Delta Normal Duty; 320 A Line, 554 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 420 A Line, 727 A Delta Normal Duty; 361 A Line, 625 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 520 A Line, 900 A Delta Normal Duty; 420 A Line, 727 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...480V, 90 A Line, 155 A Delta Normal Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 110 A Line, 190 A Delta Normal Duty; 90 A Line, 155 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 140 A Line, 242 A Delta Normal Duty; 110 A Line, 190 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 180 A Line, 311 A Delta Normal Duty; 140 A Line, 242 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 210 A Line, 363 A Delta Normal Duty; 180 A Line, 311 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 260 A Line, 450 A Delta Normal Duty; 210 A Line, 363 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 320 A Line, 554 A Delta Normal Duty; 260 A Line, 450 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 361 A Line, 625 A Delta Normal Duty; 320 A Line, 554 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 420 A Line, 727 A Delta Normal Duty; 361 A Line, 625 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 520 A Line, 900 A Delta Normal Duty; 420 A Line, 727 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 100...240V AC, 200...600V, 90 A Line, 155 A Delta Normal Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 110 A Line, 190 A Delta Normal Duty; 90 A Line, 155 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 140 A Line, 242 A Delta Normal Duty; 110 A Line, 190 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 180 A Line, 311 A Delta Normal Duty; 140 A Line, 242 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 210 A Line, 363 A Delta Normal Duty; 180 A Line, 311 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 260 A Line, 450 A Delta Normal Duty; 210 A Line, 363 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 320 A Line, 554 A Delta Normal Duty; 260 A Line, 450 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 361 A Line, 625 A Delta Normal Duty; 320 A Line, 554 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 520 A Line, 900 A Delta Normal Duty; 420 A Line, 727 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 90 A Line, 155 A Delta Normal Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...600V, 110 A Line, 190 A Delta Normal Duty; 90 A Line, 155 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...600V, 140 A Line, 242 A Delta Normal Duty; 110 A Line, 190 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...600V, 180 A Line, 311 A Delta Normal Duty; 140 A Line, 242 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...600V, 210 A Line, 363 A Delta Normal Duty; 180 A Line, 311 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...600V, 361 A Line, 625 A Delta Normal Duty; 320 A Line, 554 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...600V, 520 A Line, 900 A Delta Normal Duty; 420 A Line, 727 A Delta Heavy Duty | |
| 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...600V, 90 A Line, 155 A Delta Normal Duty | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 108A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 200A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 108A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 200A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 108A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 200A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 135A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 200A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 135A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 200A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 135A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 200A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, 400A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, 400A Class J Fuse... | |
| Available from RCC, SMC-3 Solid-State Controller with Fusible Disconnect, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, 400A Class J Fuse... | |
| Available from RCC, SMC-Flex Non-Combination, 135A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 251A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 251A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 251A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 317A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 317A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 317A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 480A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 480A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| Available from RCC, SMC-Flex Non-Combination, 480A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 135A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 201A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 251A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 251A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 251A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 317A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 317A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 317A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 361A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 480A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,230V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 480A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,400...480V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Non-Combination, 480A Controller, NEMA Type 1,12, 3R / IP54 Enclosure ,500...600V AC 3 Phase 50/60Hz, 120V AC Control, | |
| SMC-Flex Solid-State Controller with Fusible Disconnect and Isolation Contactor, NEMA Type 4/12 (IP65), 43 A, 7.5...30Hp @ 460V AC, Input Volt.: 200...208V, Control Volt.: 100...240V AC, Pump Control Option, Hp... |
| << Prev | Next >> |