Price Pump Company Datasheets for Explosion Proof Pumps

Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere.
Explosion Proof Pumps: Learn more

Product Name Notes
All non-metallic wetted parts . True volute design for high efficiency and better performance . Compact close coupled design . Standard NEMA 56C motors . Optional power frame available .
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs.
Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard.
Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton®, Carbon vs.
Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is...
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal:...
End Bell Gasket Design - Isolates cast iron motor bracket from liquid flow. Configuration - Compact, close coupled design. Motor shaft - Threaded
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional.
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional.