End Bell Gasket Design - Isolates cast iron motor bracket from liquid flow. Configuration - Compact, close coupled design. Motor shaft - Threaded
| Price Pump Company | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | HP75-SS |
| Product Name | Close Coupled Centrifugal Pump |
| Pump Type | Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump |
| Discharge Pressure | 68.0 psi (47.81 m of Water) |
| Liquid Flow | 70.000 GPM (265.15 L/min) |
| Discharge Size | 0.750 inch (19.05 mm) |
| Media Temperature | 300 F (149 C) |