CD100-AB -- VERTICAL CENTRIFUGAL PUMP
Price Pump Company
Vertical Centrifugal Pump
CD100-AB
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
CD100-AB |
|
Product Name
|
Vertical Centrifugal Pump |
|
Pump Type
|
Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
40.0 psi (28.12 m of Water)
|
|
Liquid Flow
|
88.000 GPM (333.33 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Media Temperature
|
250 F (121 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure
580.2 psi (408 m of Water)
Media Temperature
572 F (300 C)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
4496.2 psi (3161 m of Water)
Liquid Flow
2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Pump Type
Piston Plunger Pump; Radial Piston Pumps
Power Source
Servo Motor
Industry Served
Aerospace & Defense | Space | Motorsports | Other
View Details