Price Pump Company Vertical Centrifugal Pump RC300

Description
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.
Description
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - RC300 - Price Pump Company
Sonoma, CA, USA
Vertical Centrifugal Pump
RC300
Vertical Centrifugal Pump RC300
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number RC300
Product Name Vertical Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 75.0 to 150.0 psi (52.73 to 105 m of Water)
Liquid Flow 400.000 GPM (1515.15 L/min)
Discharge Size 3.000 inch (76.2 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
81 1/4A3-X.50 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.250 inch (31.75 mm)
Power Source Electric Motor
View Details