CD100-SS -- VERTICAL CENTRIFUGAL PUMP
Price Pump Company
Vertical Centrifugal Pump
CD100-SS
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
CD100-SS |
|
Product Name
|
Vertical Centrifugal Pump |
|
Pump Type
|
Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
150.0 psi (105 m of Water)
|
|
Liquid Flow
|
88.000 GPM (333.33 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Media Temperature
|
250 F (121 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Positive Displacement Pump
Discharge Pressure
101.5 psi (71.38 m of Water)
Power Source
230 v
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3916.0 psi (2753 m of Water)
Power Source
NoSourceIncluded
View Details