Price Pump Company Vertical Centrifugal Pump RC300V

Description
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.
Description
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - RC300V - Price Pump Company
Sonoma, CA, USA
Vertical Centrifugal Pump
RC300V
Vertical Centrifugal Pump RC300V
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number RC300V
Product Name Vertical Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 75.0 to 150.0 psi (52.73 to 105 m of Water)
Liquid Flow 400.000 GPM (1515.15 L/min)
Discharge Size 3.000 inch (76.2 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
SFS4A-X Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Water Treatment Pump
Liquid Flow 3100.000 GPM (11742.42 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details