Price Pump Company Close Coupled Centrifugal Pump JB150

Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Suppliers

Company
Product
Description
Supplier Links
Close Coupled Centrifugal Pump - JB150 - Price Pump Company
Sonoma, CA, USA
Close Coupled Centrifugal Pump
JB150
Close Coupled Centrifugal Pump JB150
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number JB150
Product Name Close Coupled Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 250.000 GPM (946.97 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
S3B1-E6 230/1 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details