Price Pump Company Close Coupled Centrifugal Pump MS50SS

Description
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional.
Description
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional.

Suppliers

Company
Product
Description
Supplier Links
Close Coupled Centrifugal Pump - MS50SS - Price Pump Company
Sonoma, CA, USA
Close Coupled Centrifugal Pump
MS50SS
Close Coupled Centrifugal Pump MS50SS
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional.

Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number MS50SS
Product Name Close Coupled Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 120.0 psi (84.37 m of Water)
Liquid Flow 20.000 GPM (75.76 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 350 F (177 C)
Unlock Full Specs
to access all available technical data

Similar Products

NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details