Price Pump Company Close Coupled Centrifugal Pump MS50-SS

Description
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional
Description
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional

Suppliers

Company
Product
Description
Supplier Links
Close Coupled Centrifugal Pump - MS50-SS - Price Pump Company
Sonoma, CA, USA
Close Coupled Centrifugal Pump
MS50-SS
Close Coupled Centrifugal Pump MS50-SS
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional

Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number MS50-SS
Product Name Close Coupled Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 160.000 GPM (606.06 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS2GF3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details