Price Pump Company Vertical Centrifugal Pump XL200

Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - XL200 - Price Pump Company
Sonoma, CA, USA
Vertical Centrifugal Pump
XL200
Vertical Centrifugal Pump XL200
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number XL200
Product Name Vertical Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 55.0 psi (38.67 m of Water)
Liquid Flow 400.000 GPM (1515.15 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
03C11-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details