2MS75MDSS -- MAG DRIVE, HORIZONTAL CENTRIFUGAL PUMP
Price Pump Company
Mag Drive, Horizontal Centrifugal Pump
2MS75MDSS
Datasheet
Suppliers
Mag Drive, Horizontal Centrifugal Pump
2MS75MDSS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2MS75MDSS |
|
Product Name
|
Mag Drive, Horizontal Centrifugal Pump |
|
Pump Type
|
Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
165.0 psi (116 m of Water)
|
|
Liquid Flow
|
60.000 GPM (227.27 L/min)
|
|
Discharge Size
|
0.750 inch (19.05 mm)
|
|
Media Temperature
|
350 F (177 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Centrifugal Pump
Media
Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
DC; 24 VDC
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details