CD150-BF -- VERTICAL CENTRIFUGAL PUMP
Price Pump Company
Vertical Centrifugal Pump
CD150-BF
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
CD150-BF |
|
Product Name
|
Vertical Centrifugal Pump |
|
Pump Type
|
Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
|
|
Discharge Pressure
|
43.0 psi (30.23 m of Water)
|
|
Liquid Flow
|
170.000 GPM (643.94 L/min)
|
|
Discharge Size
|
1.500 inch (38.1 mm)
|
|
Media Temperature
|
250 F (121 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump; Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Dickow Pump Company, Inc.
Discharge Pressure
348.1 psi (245 m of Water)
Liquid Flow
3082.007 GPM (11674.27 L/min)
Media Temperature
626 F (330 C)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source
NoSourceIncluded
Pump Housing Material
Aluminum
View Details
Pump Type
Piezoelectric Disc Pumps
Liquid Flow
0.436 GPM (1.65 L/min)
Media Temperature
41 to 104 F (5 to 40 C)
View Details