Price Pump Company Close Coupled Centrifugal Pump SP150 AI

Description
Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open impellers. Seal flush available. Optional power frame available. Back pull out design.
Description
Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open impellers. Seal flush available. Optional power frame available. Back pull out design.

Suppliers

Company
Product
Description
Supplier Links
Close Coupled Centrifugal Pump - SP150 AI - Price Pump Company
Sonoma, CA, USA
Close Coupled Centrifugal Pump
SP150 AI
Close Coupled Centrifugal Pump SP150 AI
Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open impellers. Seal flush available. Optional power frame available. Back pull out design.

Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open impellers. Seal flush available. Optional power frame available. Back pull out design.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number SP150 AI
Product Name Close Coupled Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Self-Priming Pump; Water Supply Pump; Water Treatment Pump
Discharge Pressure 41.0 psi (28.83 m of Water)
Liquid Flow 150.000 GPM (568.18 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
2D-E.50 1P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details