Price Pump Company Vertical Centrifugal Pump RC200

Description
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.
Description
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - RC200 - Price Pump Company
Sonoma, CA, USA
Vertical Centrifugal Pump
RC200
Vertical Centrifugal Pump RC200
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals optional. Other seal faces and elastomers available. Double Type 21 Flourocarbon, neoprene or EPR seals optional. Seal flush and seal quench optional. Optional Power Frame available.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number RC200
Product Name Vertical Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 75.0 to 150.0 psi (52.73 to 105 m of Water)
Liquid Flow 200.000 GPM (757.58 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details