Price Pump Company Close Coupled Centrifugal Pump XJ100

Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Suppliers

Company
Product
Description
Supplier Links
Close Coupled Centrifugal Pump - XJ100 - Price Pump Company
Sonoma, CA, USA
Close Coupled Centrifugal Pump
XJ100
Close Coupled Centrifugal Pump XJ100
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number XJ100
Product Name Close Coupled Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 148.000 GPM (560.61 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details