Price Pump Company Vertical Centrifugal Pump LT25AB

Description
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available
Description
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available

Suppliers

Company
Product
Description
Supplier Links
Sonoma, CA, USA
Vertical Centrifugal Pump
LT25AB
Vertical Centrifugal Pump LT25AB
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the many seal options available from stock.. Seal flush and other options available

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number LT25AB
Product Name Vertical Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 48.0 psi (33.75 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
W Series Aluminum Pumps - W600 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4000.0 to 4200.0 psi (2812 to 2953 m of Water)
Media Temperature 199 to 221 F (93 to 105 C)
View Details