Price Pump Company Close Coupled Centrifugal Pump XJ150

Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Suppliers

Company
Product
Description
Supplier Links
Close Coupled Centrifugal Pump - XJ150 - Price Pump Company
Sonoma, CA, USA
Close Coupled Centrifugal Pump
XJ150
Close Coupled Centrifugal Pump XJ150
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40 horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number XJ150
Product Name Close Coupled Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 245.000 GPM (928.03 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 1241949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
HP 1.01 HP
Power Source 230 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details