Price Pump Company Vertical Centrifugal Pump XL150

Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.
Description
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Suppliers

Company
Product
Description
Supplier Links
Vertical Centrifugal Pump - XL150 - Price Pump Company
Sonoma, CA, USA
Vertical Centrifugal Pump
XL150
Vertical Centrifugal Pump XL150
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through -- horsepower. Replaceable shaft sleeve. 150 lb. centerline ANSI dimensioned flanges. Available NPT connections.

Supplier's Site

Technical Specifications

  Price Pump Company
Product Category Liquid Handling Pumps
Product Number XL150
Product Name Vertical Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
Discharge Pressure 65.0 psi (45.7 m of Water)
Liquid Flow 245.000 GPM (928.03 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 300 F (149 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details